EN
  • EN
  • DE

DMB-4762-TG

Part No DMB-4762-TG
Manufacturer Bud Industries
Catalog Box Accessories
Description REPL TERM BLCK COVER DMB-4772
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Bud Industries
Series DMB
Package Bulk
Product Status Active
Accessory Type Connector Guard
For Use With/Related Products DMB-4772
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 995578-DMB-4762-TG
Ultra Librarian 3D Model Ultra Librarian DMB-4762-TG CAD Model

Description

The 995578-DMB-4762-TG is a connector guard accessory designed for use with the DMB-4772 box enclosure. It is an active product from Bud Industries.

  • Accessory Type: Connector guard
  • For Use With: DMB-4772 box enclosure
  • Status: Active
  • Packaging: Bulk
  • Series: DMB
  • MSL Level: Not applicable
  • REACH: Unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Phoenix Contact
HS LCA-RGB-10X5-L
Need more? Email Us
Serpac
FOAM REPLACE FOR SE720 3PCS
Lowest to $82.7465
Schneider Electric
HANDLE BC/OLN
Need more? Email Us
Schneider Electric
7035 OPAQUE PC COVER 36X72X9.5
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP 8.19" LENGTH
Need more? Email Us
Hammond Manufacturing
SLOTTED QUARTER TURN INSERT
Lowest to $28.3809
Hammond Manufacturing
REPLACEMENT POLE MOUNT HARDWARE /
Need more? Email Us
Bud Industries
REPL TERM BLCK COVER DMB-4772
Need more? Email Us
Amphenol
BREATHABLE VENT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess