EN
  • EN
  • DE

SCPMB2-20

Part No SCPMB2-20
Manufacturer Hammond Manufacturing
Catalog Box Accessories
Description REPLACEMENT POLE MOUNT HARDWARE  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Box Accessories
Mfr Hammond Manufacturing
Series PMB
Package Bag
Accessory Type Mounting Hardware
For Use With/Related Products 1554, 1555, 1555-F, 1590Z, 1590ZGRP Series
Base Product Number SCPMB2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.2051
Other Names 164-SCPMB2-20
Standard Package 1
Win Source Part Number 1085587-SCPMB2-20
Ultra Librarian 3D Model Ultra Librarian SCPMB2-20 CAD Model

Description

The PMB series mounting hardware is an accessory type of box accessories that is used with 1554, 1555, 1555-F, 1590Z, 1590ZGRP series enclosure boxes.

  • Accessory Type: Box Accessories
  • For Use With: 1554, 1555, 1555-F, 1590Z, 1590ZGRP Series Enclosure Boxes
  • Package: Bag
  • Standard Package: 1
  • Manufacturer: Hammond Manufacturing
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 7318.15.2051

You May Also Be Interested in

Hammond Manufacturing
SLOTTED QUARTER TURN INSERT
Lowest to $28.3809
Hammond Manufacturing
HARDWARE - FEET FOR RH/RM SERIES
Need more? Email Us
Boxco
MOUNTING BRACKET SUS LARGE 4PC
Need more? Email Us
Bud Industries
GASKET FOR TABLET PARTS -11
Need more? Email Us
Hammond Manufacturing
SLOTTED QUARTER TURN LOCK STEEL
Need more? Email Us
Hoffman Enclosures, Inc.
HOLE SEAL FOR 3-IN CONDUIT
Lowest to $74.5779
Weidmuller
KSP-M16-18 EX PLUG NYLON
Need more? Email Us
Hammond Manufacturing
REPLACEMENT POLE MOUNT HARDWARE /
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP - 27.5" LENGTH
Lowest to $54.7754

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess