EN
  • EN
  • DE

950373

Part No 950373
Manufacturer Weidmuller
Catalog Box Accessories
Description KSP-M16-18 EX PLUG NYLON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Weidmuller
Package Bulk
Product Status Obsolete
Accessory Type Hole Plug
For Use With/Related Products Knockouts
Standard Package 5 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 890000-950373
Ultra Librarian 3D Model Ultra Librarian 950373 CAD Model

Description

The 890000-950373 is a hole plug accessory designed for boxes, enclosures, and racks manufactured by Weidmuller.

  • Accessory Type: Hole Plug
  • For Use With/Related Products: Boxes, Enclosures, Racks
  • Package: Bulk
  • Number of Pieces: 5
  • Status: Obsolete

You May Also Be Interested in

Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=50 / Board Self Tapping Screws
Need more? Email Us
Hammond Manufacturing
SLOTTED QUARTER TURN INSERT
Lowest to $28.3809
Davies Molding, LLC
FOOT 0.89" MOLDED HOLE BLACK
Lowest to $0.0444
Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=100
Lowest to $12.2316
Schneider Electric
7035 OPAQUE PC COVER 36X72X9.5
Need more? Email Us
Bud Industries
GASKET FOR TABLET PARTS -11
Need more? Email Us
Schneider Electric
ISOLATED RESISTANCE 100-250V CA
Need more? Email Us
Bud Industries
REPL TERM BLCK COVER DMB-4772
Need more? Email Us
Hammond Manufacturing
BRACKET ASSEMBLY
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess