The LT1019-2.5 is a high-performance, precision voltage reference from Linear Technology. This device offers a fixed 2.5V output with exceptional stability and accuracy, making it an ideal choice for high-precision data conversion systems, measurement devices, and industrial control applications.
Key Features
- Stable Output: The LT1019-2.5 boasts a low temperature coefficient, typically 10ppm/°C, ensuring minimal output variation over a wide temperature range.
- High Accuracy: With an initial accuracy of ±0.05%, this voltage reference provides a precise voltage for critical applications.
- Low Dropout Voltage: The device operates with a minimal difference between the input voltage and the output voltage, allowing for efficient use even in low headroom situations.
- Low Noise: It exhibits low output noise, making it suitable for sensitive electronic systems where noise can be detrimental to performance.
- Long-Term Stability: The LT1019-2.5 is designed for long-term reliability, with typical long-term stability of less than 25ppm per 1000 hours at 125°C.
- Versatile Application: It is suitable for use in battery-powered equipment due to its low power consumption and can be used in series or shunt mode, providing flexibility in design.
Applications
The LT1019-2.5 is versatile and can be employed in a variety of applications, including:
- Digital-to-Analog Converters (DACs)
- Analog-to-Digital Converters (ADCs)
- Portable Instrumentation
- Process Control Systems
- Precision Power Supplies
Quality and Reliability
Linear Technology is committed to the highest standards of quality, and the LT1019-2.5 reflects this dedication. Each unit undergoes rigorous testing to ensure it meets the precise specifications for stability, accuracy, and performance.
Ordering Information
For detailed ordering information and options regarding packaging and temperature ranges, please refer to the LT1019-2.5 datasheet or contact Linear Technology's sales department.
Conclusion
With its high precision, stability, and versatility, the LT1019-2.5 from Linear Technology stands out as a superior choice for engineers and designers looking for a reliable voltage reference in their electronic systems.