Product Overview: BAW56S Dual Diode by NXP
The BAW56S is a high-performance dual diode, designed and manufactured by NXP Semiconductors, known for its reliability and efficiency in various electronic applications. This product is a smart choice for designers looking for a compact and versatile component that can be used in switching applications.
Key Features
- Package Type: The BAW56S comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
- Configuration: It features a series configuration of two independent high-speed switching diodes, which makes it suitable for high-frequency switching and general-purpose applications.
- Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
- High Conductance: With high conductance, the BAW56S ensures low power loss and improved thermal performance, making it suitable for high-efficiency designs.
Applications
The versatility of the BAW56S allows it to be utilized in a wide range of applications, including:
- High-speed switching circuits
- General-purpose switching applications
- Voltage clamping
- Protection circuits
- Logic gates
- Signal processing
Technical Specifications
| Parameter |
Value |
| Reverse Voltage |
75 V |
| Forward Current (Max) |
215 mA |
| Power Dissipation |
250 mW |
| Operating Temperature Range |
-55°C to +150°C |
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BAW56S is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. With its robust design and NXP's reputation for quality, the BAW56S is a component you can trust for your electronic designs.