EN
  • EN
  • DE

LTC3417EDHC

Part No LTC3417EDHC
Manufacturer Linear Technology
Description Dual Synchronous 1.4A/800mA 4MHz Step-Down DC/DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208748-LTC3417EDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3417EDHC CAD Model

Description

Linear Technology's LTC3417EDHC: A High-Efficiency, Dual-Channel Synchronous Step-Down Regulator

The LTC3417EDHC is a versatile and high-performance solution from Linear Technology, designed to cater to the power management needs of modern electronic devices. This dual-channel, synchronous step-down regulator is engineered to provide efficient power conversion with its fast transient response and a wide input voltage range, making it ideal for a variety of applications including portable devices, automotive systems, and industrial equipment.

Key Features and Benefits:

  • Wide Input Voltage Range: The LTC3417EDHC operates with an input voltage range from 2.25V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V power supplies.
  • Dual Channel Output: With two independent outputs, the device can deliver up to 800mA of continuous output current per channel, making it capable of powering multiple loads simultaneously.
  • High Efficiency: The synchronous rectification design ensures high efficiency, which is critical for extending battery life in portable applications. The LTC3417EDHC can maintain up to 95% efficiency, minimizing heat generation and power loss.
  • Adjustable Switching Frequency: Users can set the switching frequency from 1MHz to 4MHz, allowing for flexibility in optimizing efficiency and component size. A higher switching frequency permits the use of smaller external components, reducing the overall solution footprint.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are small in size, have low equivalent series resistance (ESR), and offer excellent temperature characteristics.
  • Low Dropout Operation: The LTC3417EDHC's low dropout operation ensures continued functionality even when the input voltage is very close to the output voltage, which is particularly useful during battery voltage rundown.
  • Protection Features: The device includes over-temperature protection and current limiting to safeguard the regulator and the load under abnormal conditions.

Package Information:

The LTC3417EDHC is available in a compact, 16-lead DFN package with a 3mm x 3mm footprint. Its small size and low profile make it suitable for space-constrained applications. The exposed pad enhances thermal performance, ensuring reliable operation even under high power loads.

Overall, the LTC3417EDHC from Linear Technology is a powerful, efficient, and reliable choice for designers seeking a dual-channel step-down regulator that combines performance with versatility.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess