EN
  • EN
  • DE

LTC3122IMSE#PBF

Part No LTC3122IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 2.5A SYNC 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.2V
Maximum Output Voltage 15V
Output Current 2.5A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 12-MSOP-EP
Win Source Part Number 1062413-LTC3122IMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3122IMSE#PBF CAD Model

Description

Product Overview: LTC3122IMSE#PBF

The LTC3122IMSE#PBF is a high-efficiency, 3MHz synchronous step-up DC/DC converter with a 15V, 2.5A switch from Linear Technology. Designed to meet the needs of a variety of applications, this versatile component is ideal for portable power and energy harvesting systems, as well as industrial and automotive power supplies.

Key Features

  • Wide Input Voltage Range: The LTC3122 operates from an input voltage range of 1.8V to 5.5V, making it suitable for single cell Li-Ion or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: Users can set the output voltage from 2.2V to 15V, which allows for flexibility across different power requirements.
  • High Output Current: It can deliver up to 2.5A of continuous output current at voltages as high as 15V.
  • High Efficiency: The synchronous rectification contributes to high efficiency, up to 95%, which is essential for battery-powered devices.
  • Burst Mode® Operation: Its low quiescent current and Burst Mode operation make it an excellent choice for applications requiring extended battery life.
  • Thermal Performance: The LTC3122 is offered in a thermally enhanced 16-lead MSOP package, ensuring reliable performance even at higher power levels.
  • Integrated Features: The device includes soft-start, over-temperature protection, and a power good flag, providing additional safety and control functionalities.

Applications

The LTC3122IMSE#PBF is versatile and can be used in various applications, including:

  • Portable Instruments
  • Industrial Power Supplies
  • Automotive Power Supplies
  • Energy Harvesting Systems
  • Medical Devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC3122IMSE#PBF is no exception. It is designed to meet stringent performance standards, ensuring reliability and consistency in demanding environments.

Conclusion

With its robust feature set and flexible design, the LTC3122IMSE#PBF from Linear Technology is a powerful solution for a wide range of power conversion needs. Its high efficiency, adjustable output, and integrated protection features make it an excellent choice for engineers looking for a reliable step-up converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8377 $65.5131
6+ $17.9181 $107.5086
9+ $17.3582 $156.2238
12+ $16.7983 $201.5796
16+ $16.2383 $259.8128
21+ $14.5585 $305.7285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess