EN
  • EN
  • DE

ST72F324BK2T6

Part No ST72F324BK2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 8KB Flash 5V 32-Pin LQFP Tray / 5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH/ROM, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE | IC MCU 8BIT 8KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 24
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 384 x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Family Part Number ST72F324B
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1260404-ST72F324BK2T6
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST72F324BK2
Introduction Date April 20, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ST72F324BK2T6 CAD Model

Description

STMicroelectronics ST72F324BK2T6 Microcontroller

The ST72F324BK2T6 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal blend of performance, efficiency, and versatility for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is known for its high reliability and advanced features tailored to meet the demands of industrial, automotive, and consumer markets.

Key Features

  • Core: The ST72F324BK2T6 is built around a high-performance 8-bit CPU core, operating at a maximum frequency of 8 MHz, which provides the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes equipped with 16 KB of Flash program memory, ensuring ample space for application code, and 1 KB of RAM for data storage, facilitating efficient operation.
  • I/O Ports: The device features 28/32 programmable I/O lines, allowing for flexible interfacing with peripherals and external devices, making it suitable for a variety of control applications.
  • Advanced Peripherals: It includes a range of integrated peripherals such as an 8-channel, 10-bit A/D converter, a 2-channel, 16-bit timer, a main oscillator, and a watchdog timer, enhancing its functionality and reducing the need for external components.
  • Communication Interfaces: The microcontroller supports SPI and I2C communication protocols, enabling easy connectivity with other microcontrollers, sensors, and modules.
  • Operating Voltage: It operates within a voltage range of 3.0 to 5.5 V, making it versatile for use in both 3.3V and 5V systems.
  • Temperature Range: The ST72F324BK2T6 is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to +85°C.
  • Packaging: Available in a 32-pin LQFP package, it offers a compact footprint suitable for space-constrained applications.

Applications

The microcontroller's feature set makes it an excellent choice for applications such as automotive systems, industrial control units, home appliances, and consumer electronics. Its robust design and comprehensive set of peripherals enable developers to create efficient and reliable embedded systems with reduced development time and cost.

With the ST72F324BK2T6, STMicroelectronics continues to deliver high-quality, high-performance microcontrollers that empower designers to bring their innovative ideas to life in a myriad of embedded applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7971 $62.3623
30+ $3.9362 $118.0860
46+ $3.8131 $175.4026
63+ $3.6901 $232.4763
81+ $3.5671 $288.9351
109+ $3.1981 $348.5929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess