EN
  • EN
  • DE

74HC154N

Part No 74HC154N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-to-16 line decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131535-74HC154N
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74HC154
Introduction Date September 01, 1993
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74HC154N CAD Model

Description

The NXP 74HC154N is a high-speed Si-gate CMOS device that is designed to be used in applications requiring a 4-to-16 line decoder or demultiplexer. This integrated circuit is part of the 74HC family, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). The 74HC154N is particularly useful in systems where high decoding or demultiplexing capability is required without sacrificing speed or power efficiency.

Key Features

  • Logic Family: The device is part of the 74HC logic family, ensuring compatibility with a wide range of CMOS and TTL circuits.
  • Decoding Capability: Capable of decoding a 4-bit input to one of sixteen mutually exclusive outputs.
  • Demultiplexing Function: Can be used as a 1-to-16 demultiplexer by utilizing one of the input lines as the data input and the remaining lines as control inputs.
  • High Speed: Offers fast propagation delays, ensuring quick response times for critical applications.
  • Low Power Consumption: The CMOS technology provides low quiescent power dissipation, making it suitable for battery-operated devices.
  • Multiple Enable Inputs: Features two active-low and two active-high enable inputs to facilitate easy expansion or use in more complex circuits.
  • Voltage Range: Operates over a wide voltage range from 2V to 6V, accommodating various power supply levels.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, providing ample output current for most applications.
  • Standard Pin Configuration: Housed in a standard 24-pin DIP (Dual In-line Package), making it easy to integrate into existing designs.

Applications

The 74HC154N is versatile and can be used in a variety of applications, including:

  • Memory address decoding
  • Data routing and signal distribution
  • Control logic for multiplexing signals
  • Function selection in microprocessor systems
  • Input/output expansion

With its robust design and flexible functionality, the NXP 74HC154N is an excellent choice for designers looking to implement efficient decoding or demultiplexing solutions in their digital systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess