Maxim Integrated MAX3284EUT Transceiver
The MAX3284EUT from Maxim Integrated is a high-performance, low-power transceiver designed for differential communication applications. This device is perfect for systems that require high data rates and signal integrity in a compact form factor. The MAX3284EUT is part of Maxim's family of transceivers that provide robust communication in industrial and commercial environments.
Operating from a single 3.3V supply, the MAX3284EUT is capable of achieving data rates up to 52Mbps, making it suitable for a wide range of high-speed data transmission applications. Its low-power consumption is ideal for battery-powered devices, ensuring that your application remains energy efficient while maintaining high-speed communication capabilities.
The transceiver features a half-duplex communication interface, which allows for bidirectional communication over a single pair of wires, thereby reducing the complexity and cost of the cable harness. The MAX3284EUT is also equipped with robust electrostatic discharge (ESD) protection, ensuring resilience against electrical transients and improving the reliability of the end application.
The device comes in a small SOT23-6 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, as it includes integrated features such as thermal shutdown protection and a fail-safe receiver that guarantees a logic-high output when inputs are open, shorted, or idle.
The MAX3284EUT is ideal for industrial control systems, factory automation, field bus devices, and data acquisition systems. Its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments. With Maxim Integrated's reputation for high-quality and reliable components, the MAX3284EUT transceiver is an excellent choice for engineers and designers looking to enhance their communication systems with a robust and efficient solution.
Discover the efficiency and reliability of Maxim Integrated's MAX3284EUT for your high-speed communication needs.