EN
  • EN
  • DE

BTA12-700SWRG

Part No BTA12-700SWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 700V 12A TO220AB / TRIAC 700V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 12A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 15mA
Configuration Single
Operating Temperature Range -40°C ~ 110°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770492-BTA12-700SWRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA12-700SW
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Ultra Librarian 3D Model Ultra Librarian BTA12-700SWRG CAD Model

Description

STMicroelectronics BTA12-700SWRG - Triac

The BTA12-700SWRG is a high-performance triac from STMicroelectronics, designed to manage AC loads with peak currents up to 12A. This semiconductor device is a pivotal component in the control of AC power for a wide range of applications, including home appliances, office machines, and industrial automation systems.

Key Features

  • Current Rating: The BTA12-700SWRG can handle continuous on-state currents up to 12A, making it suitable for moderate to high power applications.
  • Voltage Rating: With a 700V blocking voltage capability, it can be used in circuits with high voltage supply levels, providing ample margin for spikes and surges.
  • Snubberless Technology: This triac features STMicroelectronics' proprietary Snubberless™ technology, which minimizes the need for external snubber circuits in most applications, simplifying design and reducing component count.
  • High Commutation Performance: It is capable of handling high commutation speeds, making it ideal for applications with frequent switching.
  • Gate Trigger Current: A low gate trigger current makes it easier to drive the triac directly with microcontrollers and other low-power gate drive circuits.
  • Thermal Resistance: The device has a low thermal resistance, which contributes to better reliability and longer operational life by efficiently dispersing heat during operation.
  • Package: Housed in an insulated TO-220AB package, the BTA12-700SWRG offers a compact solution with good electrical isolation and heat dissipation characteristics.

Applications

The versatility of the BTA12-700SWRG allows it to be used in a variety of applications, such as:

  • AC motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • AC power switching
  • Static relays

Advantages

The BTA12-700SWRG offers several advantages for designers:

  • Its high current and voltage ratings allow for versatile deployment in various electrical environments.
  • The Snubberless™ technology simplifies circuit design and enhances reliability.
  • Compatibility with standard gate drive circuits enables easy integration into existing designs.
  • The TO-220AB package is well-suited for applications where space is at a premium and where good thermal performance is required.

Overall, the BTA12-700SWRG triac from STMicroelectronics represents a robust and efficient solution for AC power control, combining high performance with ease of use in a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Renesas Electronics America
Need more? Email Us
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4265 $57.0600
90+ $1.1705 $105.3450
135+ $1.1339 $153.0765
185+ $1.0974 $203.0190
240+ $1.0608 $254.5920
320+ $0.9510 $304.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess