EN
  • EN
  • DE

MAX1488ECPD+

Part No MAX1488ECPD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/0 Driver RS232 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 13.2 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Device Package 14-PDIP
Win Source Part Number 134841-MAX1488ECPD+
Ultra Librarian 3D Model Ultra Librarian MAX1488ECPD+ CAD Model

Description

MAX1488ECPD+ RS-232 Interface IC

The MAX1488ECPD+ from Maxim Integrated is a high-performance, quad RS-232 line driver/receiver designed to meet the stringent requirements of EIA/TIA-232-F and ITU V.28 specifications. This integrated circuit is specifically engineered for applications where space is at a premium and low power consumption is essential. It is commonly used in portable or compact devices such as PDAs, laptops, and telecommunications equipment.

Key Features

  • Integrated Charge Pump Circuitry: The device includes onboard charge pump circuitry that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for additional power supplies or multi-voltage systems.
  • Low Power Shutdown: The MAX1488ECPD+ features a low power shutdown mode that reduces power consumption and extends battery life in portable applications. When in shutdown mode, the supply current drops to a mere 1µA, making it highly efficient for power-sensitive designs.
  • Data Rate: Capable of supporting data rates up to 120kbps, the device is suitable for most serial communication applications that require a standard baud rate.
  • Electrostatic Discharge (ESD) Protection: The MAX1488ECPD+ is equipped with ESD protection circuitry, which safeguards the device against electrostatic discharges up to ±15kV, ensuring reliability and longevity in harsh environments.
  • Small Footprint: Offered in a compact 14-pin DIP (Dual In-line Package) or SO (Small Outline) package, the MAX1488ECPD+ saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the MAX1488ECPD+ makes it a perfect fit for a wide range of applications, including:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Point-of-Sale (POS) Systems
  • Data Communication Systems
  • Peripheral Interface Devices

Overall, the MAX1488ECPD+ is a reliable and efficient solution for RS-232 communication, combining robust protection features, low power consumption, and a small package size to meet the needs of modern electronic designs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5418 $55.4180
22+ $4.5472 $100.0384
35+ $4.4051 $154.1785
47+ $4.2630 $200.3610
61+ $4.1209 $251.3749
82+ $3.6946 $302.9572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess