EN
  • EN
  • DE

MAX792SESE

Part No MAX792SESE
Manufacturer Maxim Integrated
Description Microprocessor and Non-Volatile Memory Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214993-MAX792SESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX792SESE CAD Model

Description

MAX792SESE - Precision Voltage Monitor from Maxim Integrated

The MAX792SESE is a high-quality precision voltage monitor designed by Maxim Integrated, a company renowned for their innovative and reliable integrated circuits. This component is specifically engineered to safeguard systems by monitoring under-voltage and over-voltage conditions, ensuring that the system operates within safe voltage thresholds.

The MAX792SESE is characterized by its compact size and high level of precision. It is a crucial component for applications that require consistent and accurate monitoring of power supply voltages, such as in computers, servers, and industrial systems. The device is capable of monitoring a +5V power-supply voltage and can trigger a reset if the voltage falls below or exceeds the predefined thresholds.

One of the standout features of the MAX792SESE is its adjustable voltage threshold capability. This allows designers to set precise voltage limits tailored to the needs of their specific application. The voltage monitor comes with a manual reset function, enabling system designers to implement a user-controlled reset mechanism. This feature is particularly useful for maintenance or in situations where a system needs to be restarted without power cycling.

The MAX792SESE also includes a backup-battery switchover feature that ensures continuous operation in the event of a main power failure. This makes it an ideal choice for critical systems where uptime is paramount. The device operates over a wide temperature range, making it suitable for deployment in environments with varying temperature conditions.

In terms of packaging, the MAX792SESE is available in a small-outline package, which is advantageous for space-constrained applications. Its low power consumption makes it an energy-efficient option for portable and battery-operated devices.

Overall, the MAX792SESE from Maxim Integrated is a robust and reliable solution for voltage monitoring. Its precision, flexibility, and additional features like manual reset and battery switchover support make it an essential component for ensuring the integrity and stability of electronic systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess