EN
  • EN
  • DE

CD4002BNSR

Part No CD4002BNSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 4-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NOR Gate IC 2 Channel - 14-SO
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SO
Family Name CD4002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-14078-1, 296-14078-2, -CD4002BNSRE4, -CD4002BNSRG4, -296-14078-1, 296-14078-6, -CD4002BNSR-NDR, -CD4002BNSRE4-NDR, CD4002BNSRE4-ND, CD4002BNSRG4-ND, -296-14078-1-ND, -CD4002BNSRG4-NDR, 296-14078-6-NDR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866078-CD4002BNSR
Ultra Librarian 3D Model Ultra Librarian CD4002BNSR CAD Model

Description

Introducing the CD4002BNSR - A High-Performance CMOS NOR Gate

The CD4002BNSR is a top-of-the-line integrated circuit from the renowned manufacturer Texas Instruments. Designed with cutting-edge CMOS (Complementary Metal-Oxide-Semiconductor) technology, this device features a dual 4-input NOR gate that delivers reliable and efficient performance for a wide range of electronic applications.

Encased in a compact SOIC-14 (Small Outline Integrated Circuit) package, the CD4002BNSR offers a practical solution for space-constrained projects. Its small footprint makes it an ideal choice for high-density circuit designs, while its surface-mount configuration facilitates easier assembly and soldering onto printed circuit boards.

Key Features of the CD4002BNSR:

  • Logic Type: Dual 4-Input NOR Gate, providing versatile logic functions for complex circuit designs.
  • Supply Voltage Range: 3V to 18V, accommodating a broad spectrum of power requirements which makes it suitable for battery-operated devices as well as industrial applications.
  • High Noise Immunity: Characteristic of CMOS technology, ensuring stable performance even in electrically noisy environments.
  • Low Power Consumption: The device operates with minimal power draw, preserving energy and reducing heat generation within electronic systems.
  • High-Speed Operation: Despite its low power usage, the CD4002BNSR does not compromise on speed, offering swift response times crucial for time-sensitive applications.

The CD4002BNSR from Texas Instruments is not only a testament to the company's dedication to quality and performance but also to its commitment to versatility. Whether used in digital logic circuits, computer systems, or signal processing applications, this NOR gate is engineered to meet the rigorous demands of both hobbyists and professional engineers alike.

With its robust design and adherence to industry standards, the CD4002BNSR ensures compatibility with a vast array of other electronic components, making it a valuable addition to any electronic inventory. For those seeking a reliable logic solution with proven performance, the CD4002BNSR by Texas Instruments stands out as an exceptional choice.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4190 $50.2800
295+ $0.3438 $101.4210
455+ $0.3331 $151.5605
625+ $0.3224 $201.5000
805+ $0.3116 $250.8380
1,075+ $0.2794 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess