EN
  • EN
  • DE

CAT24C44LI

Part No CAT24C44LI
Manufacturer ON Semiconductor
Catalog Memory
Description IC NVSRAM 256BIT SPI 1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256bit
Memory Organization 16 x 16
Memory Interface SPI
Clock Frequency 1 MHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number CAT24C44
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 576232-CAT24C44LI
Ultra Librarian 3D Model Ultra Librarian CAT24C44LI CAD Model

Description

The CAT24C44LI from ON Semiconductor is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device with a storage capacity of 4-Kb. This EEPROM is part of ON Semiconductor's extensive range of non-volatile memory products, designed for a wide array of applications, including but not limited to, personal computers, telecommunications, and industrial control systems.

Featuring a robust serial interface, the CAT24C44LI ensures seamless integration with microcontrollers and processors, enabling easy and efficient data transfer. The device operates over a standard I2C bus, which is a two-wire serial bus, making it an ideal choice for applications that require a minimal number of interconnects, thereby reducing complexity and enhancing system reliability.

The CAT24C44LI operates within a voltage range of 2.5V to 5.5V, providing designers with the flexibility to use it in systems that run on various power supply levels. This versatility is crucial for battery-operated devices where power efficiency is of paramount importance. Additionally, it boasts a low-power standby mode, further contributing to the energy efficiency of the end application.

Data integrity is a key feature of the CAT24C44LI, which offers hardware write protection. This feature ensures that the memory contents remain safe even in the event of unexpected system power-down scenarios. Furthermore, the device supports a high write endurance of 1,000,000 program/erase cycles and a data retention period of over 100 years, demonstrating its reliability and longevity in the field.

The CAT24C44LI is available in an industry-standard 8-lead PDIP (Plastic Dual In-line Package), making it easy to handle and integrate into various PCB designs. ON Semiconductor's commitment to quality means that this EEPROM device is manufactured to the highest standards, ensuring consistent performance and dependability across a wide range of operating temperatures.

In summary, the CAT24C44LI from ON Semiconductor represents a reliable and flexible solution for designers who require a non-volatile memory with a serial interface, low power consumption, and high data integrity in their applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess