EN
  • EN
  • DE

CAT24C04J

Part No CAT24C04J
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239568-CAT24C04J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C04J CAD Model

Description

ON Semiconductor CAT24C04J EEPROM

The CAT24C04J is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit produced by ON Semiconductor, a reputable leader in the semiconductor industry. This device is specifically designed for a wide range of applications requiring non-volatile memory storage. With a storage capacity of 4-Kb, the CAT24C04J is ideal for use in a variety of electronic devices where reliable and efficient data storage is essential.

The CAT24C04J offers a standard I2C interface, allowing for easy integration into existing systems with a simple two-wire serial interface, which is used for both communication and protocol use. Its compatibility with the I2C bus ensures that it can be used with a wide range of microcontrollers and processors, making it a versatile choice for designers and engineers.

Featuring a wide voltage range from 1.8V to 5.5V, the CAT24C04J is suitable for operation in various power environments, making it adaptable for both battery-powered applications and those requiring higher voltages. This flexibility is a significant advantage for designers looking to use the EEPROM in diverse applications without worrying about voltage compatibility issues.

ON Semiconductor has equipped the CAT24C04J with a robust set of features to enhance performance and reliability. It includes write protection capabilities, ensuring that data integrity is maintained even under adverse conditions. Additionally, the device supports a high write endurance, with the ability to perform one million write cycles and a data retention period of 100 years, offering peace of mind for applications where long-term data preservation is critical.

The CAT24C04J is available in various package options, including the small-outline JEDEC SOIC package, which is suitable for space-constrained applications. Its compact form factor and low power consumption make it an excellent choice for portable devices.

In summary, the CAT24C04J from ON Semiconductor is a reliable and versatile EEPROM solution that delivers high performance, robust data protection features, and a wide range of operating voltages, making it suitable for an array of applications requiring non-volatile memory storage.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess