EN
  • EN
  • DE

LT1014DIN

Part No LT1014DIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description QUAD PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 12nA
Voltage - Input Offset 200μV
Supply Current 350μA
Supply Voltage , Single/Dual (±) 5V, ±15V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number LT1014
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1204739-LT1014DIN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1014DIN CAD Model

Description

Product Overview: Texas Instruments LT1014DIN Precision Quad Operational Amplifier

The Texas Instruments LT1014DIN represents a significant advancement in the field of operational amplifier technology. This precision quad operational amplifier integrates four independent op-amps into a single package, offering unmatched performance for a wide range of applications. The LT1014DIN is well-suited for professional electronics designers seeking high-precision, low-power consumption, and reliable operation under varying conditions.

Key Features:

  • High Precision: With its tight offset voltage specifications and excellent long-term stability, the LT1014DIN ensures accurate signal amplification, making it ideal for precision instrumentation, control systems, and analog processing tasks.
  • Low Power Consumption: The device boasts a low power design, consuming minimal power without sacrificing performance. This feature is particularly beneficial for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: The LT1014DIN operates over a wide supply voltage range, accommodating single or split supplies. This flexibility allows it to be used in diverse circuit configurations and with various power sources.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity and making the amplifier suitable for high-impedance sensor interfaces and buffer applications.
  • Low Offset Voltage: The low input offset voltage reduces the need for external calibration and allows for more accurate signal processing.
  • Common-Mode Rejection Ratio (CMRR): With a high CMRR, the LT1014DIN effectively rejects common-mode signals, enhancing the precision of differential measurements.

Applications:

  • Test Equipment
  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Analog Signal Conditioning
  • Battery-Powered Devices

The LT1014DIN is housed in a robust package that ensures reliable operation even in harsh industrial environments. Its quad configuration saves space on printed circuit boards (PCBs) by reducing the number of individual components required. Whether you are designing a sophisticated measurement system or a compact consumer electronic device, the Texas Instruments LT1014DIN precision quad operational amplifier is an excellent choice for achieving high-fidelity, stable, and energy-efficient circuit designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess