EN
  • EN
  • DE

LT1013D

Part No LT1013D
Manufacturer Texas Instruments
Description DUAL PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1204718-LT1013D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1013D CAD Model

Description

The LT1013D from Texas Instruments is a high-precision dual operational amplifier that offers a perfect blend of features that make it suitable for a wide range of applications. This device is designed to provide optimal performance in terms of stability, low noise, and high input impedance, making it an excellent choice for sensitive electronic circuits.

Key Features:

  • High Precision: The LT1013D offers a tight offset voltage of 500 µV and a low drift of 2 µV/°C, ensuring accuracy in measurement and control systems.
  • Low Noise: With a low noise density of typically 25 nV/√Hz at 1 kHz, this operational amplifier is ideal for audio applications and other noise-sensitive circuits.
  • Wide Supply Range: The device can operate from a single 5 V supply up to ±15 V dual supplies, providing flexibility in both single and split-supply operations.
  • High Output Drive Capability: The LT1013D can drive loads as low as 600Ω, making it versatile for driving various peripheral devices.
  • Low Power Consumption: With a typical quiescent current of 350 µA per amplifier, the LT1013D is suitable for battery-powered devices and energy-efficient designs.

Applications:

The Texas Instruments LT1013D is well-suited for a range of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Buffer amplifiers
  • Industrial controls
  • Analog processing

Package and Quality:

The LT1013D comes in a standard SOIC-8 package, which is compact and compatible with automated surface-mount assembly processes. Texas Instruments ensures high-quality and reliability, making the LT1013D a trusted choice for both commercial and industrial applications.

Conclusion:

Whether you are designing precision instrumentation or looking for a reliable op-amp for your analog processing needs, the LT1013D from Texas Instruments offers the performance and quality that professionals expect. Its blend of precision, low noise, and flexible power supply options, coupled with the robust package, make it an excellent choice for a multitude of electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0628 $50.6280
25+ $4.1541 $103.8525
38+ $4.0242 $152.9196
52+ $3.8944 $202.5088
67+ $3.7646 $252.2282
89+ $3.3752 $300.3928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess