The TL062CPS is a high-speed integrated circuit operational amplifier from Texas Instruments that combines optimized performance with low power consumption. Designed with JFET (Junction Field-Effect Transistor) inputs, this device offers a slew of features that make it suitable for a variety of applications including audio, signal conditioning, and active filters.
Key Features
- Low Power Consumption: The TL062CPS is designed for battery-powered and energy-efficient applications, with a typical low supply current of 200 µA—significantly less than that of standard operational amplifiers.
- High Input Impedance: JFET inputs provide high input impedance, which minimizes the loading effect on the input source and ensures signal integrity.
- Wide Common-Mode and Differential Voltage Ranges: This operational amplifier can handle a wide range of input voltages, making it versatile for various circuits.
- Low Input Bias and Offset Currents: The low input currents of the TL062CPS reduce errors in applications requiring high impedance.
- Output Short-Circuit Protection: The device includes built-in protection against short circuits, enhancing its reliability and longevity.
- Internal Frequency Compensation: With internal frequency compensation, the TL062CPS is stable for unity-gain operation, simplifying its use in a wide range of applications.
Applications
The TL062CPS operational amplifier is suitable for a myriad of applications. Its low power consumption makes it ideal for portable devices. It's commonly used in audio pre-amplification, active filters, sample and hold circuits, and as a general-purpose amplifier. Its high input impedance makes it a good choice for sensor amplifiers and other circuits where a high input impedance is necessary.
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Vcc) |
±3 V to ±15 V |
| Input Offset Voltage |
15 mV |
| Input Bias Current |
30 pA |
| Operating Temperature Range |
0°C to 70°C |
With its combination of low power consumption and high performance, the TL062CPS from Texas Instruments is an excellent choice for designers looking for a reliable operational amplifier for their next project.