EN
  • EN
  • DE
Part No 104
Manufacturer Keystone Electronics
Catalog Battery Accessories
Description Battery Holder, Compact, THM, 1 Coin Cell, 23 mm, Plastic, UL94V-0, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Body Material Glass, Nylon, PBT
Contact Material Nickel, Steel
Contact Plating Nickel
Diameter 23 mm
Lead Free Lead Free
Material Plastic, Steel
Max Operating Temperature 145 °C
Min Operating Temperature -50 °C
Mount PCB, Through Hole
Number of Batteries 1
Number of Cells 1
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Termination PC Pin
Wire/Cable Gauge 1 AWG
Win Source Part Number 1125642-104
Categories Battery Accessories
Manufacturer Keystone Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 104 CAD Model

Description

The Keystone Electronics 1125642-104 is a battery accessory that comes in bulk packaging.

  • Packaging: Bulk
  • Termination: PC pin
  • Materials: Nickel and steel
  • Approval: UL approved
  • Plating: Nickel
  • Body Material: Glass, nylon, and PBT
  • Number of Cells: One
  • Diameter: 23mm
  • Category: Battery accessories
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Lead-Free: Yes
  • Mounting: PCB through-hole
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -50 °C
  • Maximum Operating Temperature: 145 °C
  • SVHC: No
  • Wire/Cable Gauge: 1 AWG
  • Number of Batteries: One

You May Also Be Interested in

Fluke Electronics
Fluke BC7217 120 NiMH Battery Charger for Graphical Multimeters, 120V
Need more? Email Us
Keystone Electronics
Battery Holder, Vertical/Slimline, THM, Coin Cell, 24mm, Polarized, UL94V-0, Blk
Need more? Email Us
Littelfuse Inc.
SWITCH MASTER TR DUAL
Need more? Email Us
Keystone Electronics
COVER BATTERY RETAINING FOR 108
Need more? Email Us
Keystone Electronics
Battery Holder Coin Cell 1 Cell PC Pin PCB Through Hole Mount Glass Filled Nylon
Lowest to $1.0767
Panasonic
Coin Cell Battery CR1220 Lithium 3V 36mAh Non-Rechargeable Pack Of 5
Lowest to $0.5727
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Lowest to $0.8602
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V 3A BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V 3 A ABS, Fused, Strain Relief Black
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $1.4338

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess