Products specifications Report Issue?

Category Battery Products - Battery Product Accessories
Mfr Keystone Electronics
Package Bulk
Product Status Active
Accessory Type Retainer
For Use With/Related Products 36-1029-ND
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 905038-1029C
Ultra Librarian 3D Model Ultra Librarian 1029C CAD Model

Description

The 905038-1029C is a retainer accessory designed for use with the 36-1029-ND battery product from Keystone Electronics.

  • Accessory Type: Retainer
  • Compatible Product: 36-1029-ND Battery
  • Package: Bulk
  • Quantity: 100 pieces
  • Material: High-Quality

You May Also Be Interested in

Panasonic
Coin Cell Battery CR1220 Lithium 3V 36mAh Non-Rechargeable Pack Of 5
Lowest to $0.3988
ECAD model for CR-1220/BN
104
Keystone Electronics
Battery Holder, Compact, THM, 1 Coin Cell, 23 mm, Plastic, UL94V-0, Black
Need more? Email Us
ECAD model for 104
Toshiba Semiconductor and Storage
MOSFET N-CH 20V 100MA CST3 / N-Channel 20 V 100mA (Ta) 100mW (Ta) Surface Mount CST3
Lowest to $0.0450
ECAD model for SSM3K16CT,L3F
61
Keystone Electronics
RETAINER FOR BATTERY HOLDER
Need more? Email Us
ECAD model for 61
Renata Batteries
BATT HOLDER COIN 24.5MM 1CEL SMD / Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab
Need more? Email Us
ECAD model for SMTU2450N-LF.TR
107
Keystone Electronics
Holder Battery; Coin Battery; 1 Cell; PC Pin; PBT; 0.906 in. Dia.
Need more? Email Us
ECAD model for 107
Texas Instruments
IC PMU CDMA W/CHARGER 49USMDXT / Cellular, CDMA PMIC 49-DSBGA
Need more? Email Us
ECAD model for LP3919RL-C/NOPB
SANYO Semiconductor (U.S.A) Corporation
Lithium Battery, 3V, Coin Cell
Need more? Email Us
ECAD model for CR2032 SANYO
63
Keystone Electronics
CLIP RETAINER D CELL BATTERY
Need more? Email Us
ECAD model for 63

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention