EN
  • EN
  • DE

GTL2002

Part No GTL2002
Manufacturer NXP / Nexperia
Description 2-bit bi-directional low voltage translator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1178032-GTL2002
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2002 CAD Model

Description

Product Overview: NXP GTL2002

The NXP GTL2002 is a versatile, high-performance dual-supply bidirectional translator that is designed to provide seamless voltage level translation between different logic levels. This component is ideal for applications where interfacing between low voltage and higher voltage components is necessary, making it an essential part of modern mixed-voltage digital systems.

Key Features

  • Dual-supply Voltage: The GTL2002 operates with a 1.0V to 3.6V Vref(A) supply and a 1.8V to 5.5V Vref(B) supply, allowing for flexible interfacing between different logic levels.
  • Bi-directional Interface: With no direction pin, the GTL2002 can automatically sense the direction of data flow, enabling easy bidirectional voltage-level translation.
  • High-speed Translation: The device supports high-speed signal propagation with minimal delay, making it suitable for fast-operating environments.
  • Low Standby Current: An ultra-low standby current consumption characteristic ensures energy efficiency, which is critical for battery-operated devices.

Applications

The GTL2002 is used in a variety of applications that require voltage level translation, such as:

  • Mobile Devices
  • Notebook and Desktop Computers
  • Servers
  • Embedded Systems

Product Benefits

The GTL2002 from NXP offers numerous benefits to designers and engineers. Its ability to automatically switch signal direction without the need for a direction control pin simplifies PCB layout and reduces design complexity. The low on-state resistance of the switch ensures minimal signal distortion, which is particularly beneficial for high-speed data lines. Additionally, the wide operating voltage range allows for compatibility with legacy and modern interface standards, providing a bridge between old and new technologies in a single device.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the GTL2002 is no exception. It is built to meet the high standards expected in professional electronics, ensuring stable performance across various temperatures and operating conditions. This makes the GTL2002 a reliable choice for critical applications where consistent operation is paramount.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7694 $61.5520
185+ $0.6313 $116.7905
285+ $0.6116 $174.3060
395+ $0.5918 $233.7610
505+ $0.5722 $288.9610
680+ $0.5130 $348.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess