The NXP HEF4002BP is a high-performance, dual 4-input NOR gate integrated circuit that combines the convenience of the industry-standard 4000 series logic with the reliability and robustness expected from NXP Semiconductors. This versatile component is designed for use in a wide range of electronic applications, from simple logic circuits to complex digital systems.
Key Features
- Logic Type: Dual 4-input NOR Gate
- Package: DIP-14 (Dual In-line Package with 14 pins)
- Supply Voltage Range: 3V to 15V, making it suitable for various logic level requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Low Power Consumption: Ideal for battery-operated devices and energy-saving applications.
- Standardized Symmetrical Output Characteristics: Offers predictable behavior across different operating conditions.
- Static Flip-Flop Operation: Retains the output state as long as the power supply is consistent, without the need for a clock signal.
Product Applications
The HEF4002BP is a versatile component suitable for a broad array of applications including, but not limited to:
- Logic circuit design and implementation
- Signal processing
- Control systems
- Alarm systems
- Computer logic units
- Function generators
Quality and Reliability
NXP's commitment to quality ensures that the HEF4002BP meets stringent standards for performance and reliability. This component is fabricated using silicon gate CMOS technology, which provides the advantage of high packing density for complex functions, as well as the ability to operate in a wide temperature range.
Environmental and Regulatory Compliance
The HEF4002BP complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. NXP's dedication to environmental stewardship means that you can incorporate the HEF4002BP into your designs with the confidence that it aligns with current environmental regulations.