Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type S-R Latch
Output Type Tri-State
Supply Voltage - Operating 3 V to 15 V
Independent Circuits 4
Propagation Delay Time (ns) 30ns
Current - Output High, Low 3mA, 3mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 137209-HEF4044BT,653
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4044BT,653 CAD Model

Description

Product Overview: NXP HEF4044BT,653

The NXP HEF4044BT,653 is a versatile, high-quality integrated circuit that belongs to the family of quadruple R/S (reset/set) latches. This component is designed to provide reliable bistable data storage functionality and is manufactured by NXP Semiconductors, a leader in the electronic components industry. The device is encapsulated in a convenient surface-mount package, specifically the SO16 package, which is suitable for automated assembly processes and compact PCB layouts.

Key Features

  • Type: R/S Latch
  • Logic Family: HEF4000B
  • Logic Type: Quadruple R/S Latch
  • Number of Circuits: 4
  • Output Type: 3-State
  • Package Type: SO16
  • Mounting Type: Surface Mount
  • Supply Voltage Range: 3V to 15V
  • Operating Temperature Range: -40°C to +85°C

The HEF4044BT,653 features four independent R/S latches with three-state outputs, which allow the device to be used in bus-oriented applications. The three-state outputs provide the option to connect multiple devices to a common bus without the risk of bus contention. Each latch has an active HIGH set (S) input, an active LOW reset (R) input, and an output enable (OE) input.

With a wide supply voltage range from 3V to 15V, the HEF4044BT,653 offers flexibility in various application voltages, making it suitable for interfacing with both TTL and CMOS logic families. This device is also characterized by its high noise immunity and low power consumption, which are essential features for reliable operation in electronic systems.

Applications for the NXP HEF4044BT,653 include memory storage and holding, control systems, and logic buffering, where the need for stable and reliable latching functions is paramount. Its robust design ensures that it can operate effectively across a broad range of temperatures, from -40°C to +85°C, which is critical for industrial and automotive environments.

Overall, the NXP HEF4044BT,653 is a highly functional and dependable component that provides a critical function in digital electronics, and its compact form factor and versatile features make it a popular choice among engineers and designers.

You May Also Be Interested in

STMicroelectronics
OCTAL D-TYPE LATCH WITH 3 STATE OUTPUTS NON INVERTING
Need more? Email Us
ECAD model for 74LVQ373M
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
ECAD model for CY74FCT16373CTVR
ON Semiconductor
Latch Transparent 3-ST 8-CH D-Type Automotive 20-Pin SOIC W Tube / IC BUFF DVR TRI-ST OCTAL 20SOIC
Need more? Email Us
ECAD model for MC74ACT573DWG
Toshiba Semiconductor and Storage
OCTAL D - TYPE LATCH WITH 3 - STATE OUTPUT
Need more? Email Us
ECAD model for TC74AC573FW
Texas Instruments
IC D-TYPE LATCH 3-ST 56-BGA / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Lowest to $2.6438
ECAD model for SN74ALVCH16373KR
ON Semiconductor
Latch Transparent 3-ST 8-CH D-Type Automotive 20-Pin TSSOP W Tube / IC LATCH OCTAL D 3ST 20-TSSOP
Need more? Email Us
ECAD model for MC74LVX573DTG
ON Semiconductor
Latch Transparent 3-ST 8-CH D-Type Automotive 20-Pin TSSOP W T/R / IC LATCH TRANSP OCT 3ST 20-TSSOP
Lowest to $0.2955
ECAD model for MC74HCT373ADTR2G
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DHVQFN
Need more? Email Us
ECAD model for 74HC573BQ,115
Nexperia USA Inc.
NEXPERIA 74LVC573APW - BUS DRIVE
Lowest to $0.1887
ECAD model for 74LVC573APW,112

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1059 $73.7065
75+ $1.7283 $129.6225
120+ $1.6740 $200.8800
160+ $1.6196 $259.1360
210+ $1.5665 $328.9650
280+ $1.4036 $393.0080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention