Products specifications

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179879-HEF4070BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4070BD CAD Model

Description

NXP HEF4070BD Quad 2-Input EXCLUSIVE-OR Gate

The NXP HEF4070BD is a high-performance integrated circuit that features four independent 2-input exclusive-OR gates, making it a versatile component for a wide range of digital applications. This IC is part of NXP's HEF4000 family, which is well-known for its robustness and reliability in various digital circuits.

Key Features:

  • Logic Type: The HEF4070BD is designed to perform the exclusive-OR function, which is a fundamental logic operation used in digital systems. Each gate has two inputs and one output, delivering the exclusive-OR output which is true only when the inputs are different.
  • Supply Voltage Range: This device supports a wide operating voltage range from 3V to 15V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • High Noise Immunity: The HEF4070BD boasts excellent noise immunity, which is a crucial feature for stable operation in electrically noisy environments or when long signal lines are present.
  • Low Power Consumption: As part of the CMOS family, this IC exhibits low power dissipation, which is particularly beneficial for battery-powered devices or energy-saving applications.

Typical Applications:

The NXP HEF4070BD is commonly used in digital systems where logical comparison or controlled inversion is required. Some typical applications include:

  • Binary addition systems
  • Parity generators and checkers
  • Signal gating
  • Logical comparators
  • Encryption and decryption circuits

Package and Quality:

The HEF4070BD is available in a 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting. This package type is ideal for prototyping, educational purposes, and small production runs. NXP ensures high-quality standards, and the HEF4070BD is no exception, providing reliable performance for industrial and commercial applications.

Overall, the NXP HEF4070BD is a highly functional component for designers looking to implement exclusive-OR operations in their digital logic circuits. Its compatibility with a wide voltage range, low power consumption, and noise immunity make it an excellent choice for both simple and complex digital systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention