EN
  • EN
  • DE
  • IT

I74F86D

Part No I74F86D
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 204956-I74F86D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian I74F86D CAD Model

Description

The NXP I74F86D is a high-performance, fast-switching quad two-input exclusive-OR gate integrated circuit, designed to meet a wide range of applications within the electronics industry. This device is part of NXP's advanced 74F series, which is renowned for its high-speed logic family, offering a significant upgrade in speed over standard logic components.

Constructed with silicon gate CMOS technology, the I74F86D ensures a lower power consumption and a more reliable operation compared to traditional bipolar logic. It operates at a voltage range from 4.5V to 5.5V, making it compatible with TTL power levels and allowing for easy integration into 5V systems. The chip features a typical switching time of just 3.5ns, providing rapid response times for critical applications.

The I74F86D comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while still offering ease of handling and assembly onto printed circuit boards. Its quad configuration means that it contains four independent exclusive-OR gates, each with two inputs, enabling the execution of multiple logic operations simultaneously.

Exclusive-OR gates are fundamental components in digital electronics, used extensively in applications such as parity checkers, adders, and logic comparators. The I74F86D's high-speed performance makes it an excellent choice for implementing fast arithmetic logic units (ALUs) and in encryption algorithms where quick bitwise operations are crucial.

In addition to its impressive speed and low power consumption, the I74F86D offers a high noise immunity and a fan-out of 10 LS-TTL loads. Its symmetrical output impedance ensures a balanced propagation delay, which is essential for maintaining signal integrity in high-speed digital circuits.

Overall, the NXP I74F86D is a versatile and reliable component that provides designers with the performance and efficiency needed for sophisticated digital systems. Whether used in computing, communications, or consumer electronics, the I74F86D stands as a testament to NXP's commitment to delivering high-quality, industry-leading semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0865
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2967
STMicroelectronics
HEX INVERTER
Lowest to $0.1308
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1643
ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
ON Semiconductor
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-MDIP
Lowest to $3.5528
ON Semiconductor
IC GATE NAND 1CH 2-INP 5-TSOP
Lowest to $0.2427
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess