EN
  • EN
  • DE

LED2001PHR

Part No LED2001PHR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 4A 8HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 4A 8-HSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-HSOP
Family Name LED2001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-13825-2, -497-13825-1, 497-13825-6, -497-13825-6, 497-13825-1, 497-13825-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876994-LED2001PHR
Ultra Librarian 3D Model Ultra Librarian LED2001PHR CAD Model

Description

The LED2001PHR is a state-of-the-art LED driver manufactured by STMicroelectronics, designed to provide a flexible and efficient solution for driving high-power LEDs. This advanced device is part of STMicroelectronics' extensive portfolio of power management products and integrates numerous features to enhance performance, reliability, and energy efficiency in a variety of lighting applications.

Key Features

  • Wide Input Voltage Range: The LED2001PHR operates over a broad input voltage range, accommodating various power supply conditions.
  • Adjustable Output Current: Users can set the output current through an external resistor, providing flexibility for different LED configurations and ensuring optimal performance.
  • High Efficiency: With its high efficiency, the LED2001PHR helps reduce power consumption and heat generation, extending the life of LED systems.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the LED driver against overheating, thereby ensuring the longevity of the system.
  • PWM Dimming Capability: The LED2001PHR supports PWM dimming, offering precise control over the brightness levels of the LEDs.
  • Open LED Detection: It can detect open LED conditions, preventing damage to the driver and maintaining system reliability.
  • Compact Package: Housed in a small footprint package, the LED2001PHR saves valuable board space and is suitable for space-constrained applications.

Applications

The LED2001PHR is ideal for a wide array of lighting applications, including:

  • Architectural lighting
  • LED modules and strips
  • Emergency lighting
  • General purpose LED lighting
  • Commercial and industrial lighting systems

With its robust design and versatile features, the LED2001PHR from STMicroelectronics is a top choice for designers and manufacturers seeking a reliable LED driver that can meet the demands of modern lighting solutions. Its ability to manage high-power LEDs with precision and efficiency makes it a valuable component in enhancing the performance and sustainability of LED lighting systems.

You May Also Be Interested in

Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7868 $53.0152
33+ $3.1071 $102.5343
50+ $3.0100 $150.5000
69+ $2.9129 $200.9901
89+ $2.8158 $250.6062
119+ $2.5245 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess