EN
  • EN
  • DE
  • IT

IP3319CX6

Part No IP3319CX6
Manufacturer NXP / Nexperia
Catalog Common Mode Chokes
Description Ultra low ESD diode capacitance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185874-IP3319CX6
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP3319CX6 CAD Model

Description

The NXP IP3319CX6 is a cutting-edge USB Type-C Power Delivery (PD) controller that is designed to facilitate the construction of highly efficient power management solutions. This innovative product from NXP Semiconductors is engineered to meet the rigorous demands of modern consumer electronics, offering a versatile platform for a wide range of applications including smartphones, tablets, laptops, and other portable devices.

Key Features

  • USB Type-C and USB PD 3.0 Compliance: The IP3319CX6 adheres to the latest USB Type-C and USB Power Delivery 3.0 specifications, ensuring compatibility with current and future USB-C devices.
  • Multi-role Capability: It can function as a power source, sink, or a dual-role port, giving designers the flexibility to create adaptive charging solutions.
  • Integrated VBUS Voltage Regulation: The device includes built-in voltage regulation for VBUS, simplifying the design and reducing the need for external components.
  • Programmable Power Supply (PPS) Support: With PPS functionality, the IP3319CX6 can manage power delivery more efficiently, allowing for finer adjustments of voltage and current.

Advanced Protection Features

The NXP IP3319CX6 is not only a powerful controller but also a protector of devices. It incorporates multiple protection features to ensure safe and reliable operation:

  • Overvoltage Protection (OVP)
  • Overcurrent Protection (OCP)
  • Thermal Shutdown
  • Short-circuit Protection

Highly Integrated Design

One of the hallmarks of the IP3319CX6 is its high level of integration. This device is designed to minimize the bill of materials (BOM) and simplify the circuit design, leading to a more compact and cost-effective solution. Its small form factor makes it an ideal choice for space-constrained applications.

Application Versatility

The versatility of the IP3319CX6 makes it suitable for a diverse array of products. Whether it's for fast charging adapters, power banks, or integrated circuits within electronic devices, this PD controller is poised to deliver the performance and reliability that modern technology demands.

You May Also Be Interested in

Pulse
CMC 1A 2LN SMD
Lowest to $0.8609
Wurth Electronics Inc
CMC 100UH 500MA 2LN SMD
Lowest to $0.6946
Coilcraft
CMC 98NH 500MA 2LN 420 OHM SMD
Lowest to $1.1209
Wurth Electronics Inc
CMC 20UH 500MA 3LN SMD / 20 μH @ 100 kHz 3 Line Common Mode Choke Surface Mount 500mA DCR
Lowest to $1.6836
Wurth Electronics Inc
CMC 350MA 2LN 250OHM SMD AECQ200
Lowest to $0.8564
TDK Corporation
CMC 150MA 2LN SMD
Lowest to $0.1285
ON Semiconductor
CMC 100MA 4LN SMD ESD / 4 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Lowest to $6.6193
Coilcraft
CMC 147NH 500MA 2LN 820 OHM SMD
Lowest to $2.1447
ON Semiconductor
CMC 100MA 8LN SMD ESD / 8 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Lowest to $2.2599

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3306 $59.8770
90+ $1.2463 $112.1670
140+ $1.2042 $168.5880
200+ $1.1200 $224.0000
260+ $1.0780 $280.2800
325+ $1.0359 $336.6675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess