The NXP IP4770CZ16 is a highly integrated device designed to provide a comprehensive range of features for mobile and portable electronics. This product incorporates multiple functions that are essential for modern mobile devices, including ESD protection, signal conditioning, and interface support. Its compact design and efficient performance make it an ideal choice for designers looking to enhance the functionality and reliability of their applications.
Key Features
- ESD Protection: The IP4770CZ16 offers robust Electrostatic Discharge (ESD) protection for sensitive circuits, safeguarding against the damaging effects of static electricity and ensuring the longevity of the product.
- Signal Conditioning: With its built-in signal conditioning capabilities, this device ensures signal integrity by filtering unwanted noise and correcting signal degradation, providing a cleaner and more reliable performance.
- Interface Support: The device supports a variety of interfaces, making it versatile for use in different applications. It is especially suited for interfaces such as Secure Digital (SD), MultiMediaCard (MMC), and Memory Stick (MS) interfaces.
Applications
The NXP IP4770CZ16 is designed for a wide range of applications, particularly in the mobile and portable electronics market. It is ideal for smartphones, tablets, digital cameras, and other devices that require high-level integration to minimize space and maximize functionality.
Technical Specifications
Parameter
Value
Package
TSSOP16
Operating Temperature Range
-40°C to +85°C
Supply Voltage
2.7V to 3.6V
Quality and Reliability
Adhering to NXP's commitment to quality, the IP4770CZ16 is manufactured to the highest standards, ensuring that it meets the rigorous demands of the industry. This commitment to quality ensures that the device is reliable and performs consistently over its intended lifespan.
Environmental Compliance
NXP is dedicated to environmental stewardship and the IP4770CZ16 is designed with ecological responsibility in mind. It complies with various international environmental standards, reducing the environmental impact of electronic products.