EN
  • EN
  • DE

ISP1504ABSTM

Part No ISP1504ABSTM
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 086883-ISP1504ABSTM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1504ABSTM CAD Model

Description

The NXP ISP1504ABSTM is a cutting-edge interface chip designed to enhance connectivity in a wide range of applications. This high-speed USB transceiver is part of NXP's acclaimed ISP1504 series and is built to support the Universal Serial Bus (USB) 2.0 specification. It is a versatile solution that provides a seamless interface between a USB host or device and the physical transmission medium.

Key Features

  • USB 2.0 Compliance: The ISP1504ABSTM is fully compliant with the USB 2.0 specification, ensuring compatibility with a vast array of USB devices and hosts.
  • High-Speed Data Transfer: Capable of handling high-speed data transfer rates of up to 480 Mbps, this transceiver is ideal for applications requiring fast data exchange.
  • UTMI+ Interface: It features a UTMI+ Level 3 interface for USB 2.0 high-speed data transfer and an 8-bit bidirectional data bus, providing a reliable connection between the digital core and the USB physical layer.
  • Integrated Charge Pump: The built-in 3.3V to 1.8V charge pump eliminates the need for an external regulator, simplifying design and reducing component count.
  • Enhanced ESD Protection: Designed with robust electrostatic discharge (ESD) protection, the ISP1504ABSTM safeguards against damage from static electricity, enhancing the longevity of your product.

Applications

The ISP1504ABSTM is suitable for a broad spectrum of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Networking Equipment
  • Printers and Multifunction Devices
  • Personal Digital Assistants (PDAs)
  • Video Game Consoles

Package and Quality

This transceiver comes in a compact HVQFN-24 package, offering a space-saving design for modern electronic devices. NXP's commitment to quality ensures that the ISP1504ABSTM meets the highest industry standards for reliability and performance.

Conclusion

With its robust feature set, the NXP ISP1504ABSTM is an excellent choice for designers looking to implement USB 2.0 connectivity with high-speed data transfer capabilities. Its integration of power management and ESD protection features, along with its support for a wide range of applications, make it a versatile and reliable component for your next project.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Lowest to $3.2617
Omron
Need more? Email Us
M-Tek
Lowest to $0.1576
M-Tek
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $9.6200

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess