Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1197195-LM239
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM239 CAD Model

Description

The LM239 from NXP is a versatile quad differential comparator designed to accommodate a wide range of applications in the electronics industry. This high-performance device is engineered to provide reliable and precise voltage comparisons, making it an integral component in various circuits requiring voltage monitoring and level detection.

Key Features

  • Wide Voltage Range: The LM239 operates from a single power supply over a wide range of voltages, or it can be used with a dual power supply, offering design flexibility for various system requirements.
  • Low Input Bias Current: With a low input bias current, this comparator minimizes errors and power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Low Input Offset Voltage: The device features a low input offset voltage which enhances the accuracy of the system by reducing the deviation from the ideal threshold voltage.
  • Common Mode Input Voltage Range: The LM239 includes a common mode input voltage range that extends to the negative supply, ensuring stable operation for a broader range of input signals.
  • Output Compatibility: The output of the LM239 can be connected to other voltages within the power supply range, and it is compatible with TTL, MOS, and CMOS logic systems.
  • Differential Input Voltage Range: The comparator can handle differential input voltages up to the supply voltage, which is essential for applications that experience large voltage swings.

Applications

The LM239 is a highly adaptable component that can be used in a multitude of applications. Some of the typical applications include:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window comparators
  • Multivibrators
  • Timing circuits

With its robust design and high functionality, the LM239 from NXP is an excellent choice for designers looking to implement an efficient and reliable voltage comparison solution in their electronic systems.

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention