Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204138-LPC2136FBD64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2136FBD64 CAD Model

Description

The NXP LPC2136FBD64 is a robust microcontroller that is part of the LPC2100 series, designed to cater to a wide range of embedded applications. This microcontroller is built on a 32-bit ARM7TDMI-S CPU core, which ensures efficient processing and control tasks. It operates at a maximum frequency of 60 MHz, providing a balance between power consumption and performance.

Key Features:

  • Memory: The LPC2136FBD64 comes with 256 KB of on-chip Flash memory for program storage and 16 KB of SRAM, which is more than sufficient for handling complex code and data buffering.
  • I/O Ports: It is equipped with multiple 32-bit timers, an assortment of I/O ports, and up to 47 general-purpose I/O pins, making it highly flexible for interfacing with various peripherals.
  • Connectivity: This microcontroller supports multiple serial communication interfaces, including two UARTs, two Fast I2C-bus interfaces, SPI, and SSP with buffering and variable data length capabilities.
  • ADC: It features a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for accurate analog signal measurement and conversion.
  • PWM: The device is capable of producing multiple Pulse Width Modulation (PWM) signals which are essential for motor control and other applications requiring precise timing control.
  • System Control: The LPC2136FBD64 includes a system control block for power control, clock control, and system peripherals reset.
  • Package: It is available in a compact 64-pin LQFP package, which is ideal for space-constrained applications.
  • Power Management: The microcontroller supports multiple power-saving modes, enabling the design of energy-efficient applications.

Applications:

The NXP LPC2136FBD64 is suitable for a diverse range of applications, including industrial control systems, medical instruments, automotive electronics, and communication devices. Its robust feature set also makes it an excellent choice for complex tasks such as embedded networking, motor control, and real-time data processing.

With its high level of integration and flexibility, the LPC2136FBD64 is a go-to microcontroller for designers looking for a reliable and powerful solution for their embedded projects.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4396 $62.1980
10+ $10.2068 $102.0680
16+ $9.8879 $158.2064
21+ $9.5689 $200.9469
28+ $9.2499 $258.9972
37+ $8.2931 $306.8447
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,808 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention