EN
  • EN
  • DE

LS1024ASE7MLA

Part No LS1024ASE7MLA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC PROCESSOR DUAL CORE 625BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.2GHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 625-BFBGA, FCBGA
Case / Package 625-FCPBGA (21x21)
Family Name LS1024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878242-LS1024ASE7MLA
Ultra Librarian 3D Model Ultra Librarian LS1024ASE7MLA CAD Model

Description

The NXP LS1024ASE7MLA is a highly integrated, power-efficient processor designed to meet the requirements of modern networking and industrial applications. This product is part of NXP's Layerscape series, which is renowned for its high-performance ARM-based processors that offer a balance of computation power and energy efficiency.

Key Features

  • Advanced Processing Core: At the heart of the LS1024ASE7MLA lies a dual-core ARM Cortex-A7 processor, capable of delivering efficient multi-threaded performance and supporting a wide range of applications.
  • Integrated Security: The processor includes an advanced security engine that supports encryption, secure boot, and a host of other security features to ensure the integrity and confidentiality of data.
  • High-Speed Connectivity: Equipped with a variety of high-speed interfaces, the LS1024ASE7MLA offers multiple Gigabit Ethernet ports, PCI Express (PCIe) lanes, USB 3.0, and SATA interfaces for flexible connectivity options.
  • Energy Efficient: Designed with power efficiency in mind, the LS1024ASE7MLA is optimized for low-power operation without sacrificing performance, making it ideal for energy-sensitive applications.

Applications

The NXP LS1024ASE7MLA processor is versatile and can be employed in a wide range of applications, including:

  • Enterprise and home networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • Network attached storage devices
  • IoT gateways and smart edge devices

Technical Specifications

CPU Cores Dual-core ARM Cortex-A7 Security Features Advanced security engine Connectivity Gigabit Ethernet, PCIe, USB 3.0, SATA Power Efficiency Optimized for low-power operation

The NXP LS1024ASE7MLA is a robust and reliable processor that offers the perfect blend of performance, security, and connectivity for today's demanding applications.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $305.2632 $305.2632
2+ $273.6843 $547.3686
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess