EN
  • EN
  • DE

MC33907NAE

Part No MC33907NAE
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AUTO APPL 6OUT 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Applications Power Supply, Automotive Applications
Voltage - Input -1V ~ 40V
Number of Outputs 6
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811944-MC33907NAE
Ultra Librarian 3D Model Ultra Librarian MC33907NAE CAD Model

Description

Introducing the MC33907NAE Power System Basis Chip from NXP

The MC33907NAE is a sophisticated Power System Basis Chip (SBC) designed by NXP Semiconductors, aimed at providing a secure and efficient power supply and communication interface for automotive microcontrollers. It is particularly suited for the demanding environments of engine control units, transmission control units, and other automotive applications where reliability and performance are paramount.

Key Features

  • Multiple Voltage Regulators: The MC33907NAE offers a variety of voltage regulators including a 5V/500mA sensor supply and a 5V/300mA microcontroller supply, ensuring that all components of your system are adequately powered.
  • Enhanced Safety: With integrated fail-safe features such as watchdog timers, fail-safe monitoring, and a safe state machine, this chip ensures that your automotive systems operate safely even under fault conditions.
  • Communication Interfaces: It includes a high-speed CAN interface for robust communication with other in-vehicle networks, and an SPI interface for diagnostics and control.
  • Low Power Modes: The device supports various low-power modes, helping to reduce the overall power consumption of the system when full operation is not required.

Robust Design for Automotive Environments

The MC33907NAE is engineered to withstand the harsh conditions typical within automotive environments. It features:

  • Protection against overvoltage and undervoltage conditions.
  • Excellent electromagnetic compatibility (EMC) performance.
  • Robust ESD protection.

Easy Integration and Support

Integrating the MC33907NAE into your automotive systems is made easier with NXP's comprehensive support and documentation. The chip is designed to be compatible with a wide range of microcontrollers and is supported by detailed application notes and reference designs to streamline your development process.

Conclusion

The NXP MC33907NAE Power System Basis Chip stands out as an essential component for the automotive industry, offering a combination of power management, safety features, and communication interfaces in a single package. Its robust design and comprehensive support make it an ideal choice for developers looking to enhance the reliability and efficiency of their automotive applications.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4189 $68.5134
13+ $9.3694 $121.8022
20+ $9.0766 $181.5320
27+ $8.7838 $237.1626
35+ $8.4910 $297.1850
46+ $7.6126 $350.1796
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess