Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Tape (CT)
Status Obsolete
Type Transceiver
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 10.4Kbps
Supply Voltage (V) 9V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33990
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1218534-MC33990DR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33990DR2 CAD Model

Description

The MC33990DR2 is a field-proven Interface IC from the renowned manufacturer NXP Semiconductors. This device is designed to serve as a Serial Link Interface, which is specifically engineered to facilitate communication between microcontrollers and serial peripheral devices in automotive and industrial applications.

Key Features

  • Serial Communication: The MC33990DR2 enables robust serial data exchange, ensuring reliable performance in environments where noise and interference are concerns.
  • ISO K Line Serial Link Interface: It complies with the ISO K line standards, making it suitable for diagnostic communication in automotive applications.
  • Low Standby Current: Its design focuses on energy efficiency, featuring a low standby current that helps reduce power consumption when the device is not in active use.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply levels typical in automotive environments.
  • Thermal Protection: It includes built-in thermal protection circuitry, ensuring the device operates within safe temperature limits.
  • SOIC-8 Packaging: The MC33990DR2 comes in a small-outline integrated circuit package with 8 leads (SOIC-8), which is space-efficient and suitable for compact PCB layouts.

Applications

The MC33990DR2 is particularly well-suited for a range of applications that require reliable serial communication. Some of these applications include:

  • Automotive diagnostic systems
  • On-board vehicle communication networks
  • Industrial control systems
  • Instrumentation and test equipment

Product Specifications

With a focus on interoperability and ease of integration, the MC33990DR2's specifications are designed to meet the stringent requirements of automotive and industrial communication systems. The device's specifications include:

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Serial Data Rate: Compatible with various baud rates
  • Package Type: SOIC-8

In conclusion, the MC33990DR2 from NXP is a versatile and reliable interface IC that provides a robust solution for serial communication in automotive and industrial applications. Its adherence to industry standards and its protective features make it an excellent choice for designers looking to enhance the performance of their communication systems.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $8.6231
ECAD model for ADM236LJN
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
ECAD model for DS90C031TMX
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to $1.9078
ECAD model for TJA1041AT/CM,118
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention