EN
  • EN
  • DE

66099-2

Part No 66099-2
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 16-18AWG TIN-LEAD CRIMP / Pin Contact Tin-Lead Crimp 16-18 AWG Stamped
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Bulk
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 16-18 AWG
Contact Material Brass
Contact Finish Tin-Lead
Contact Finish Thickness 50.0µin (1.27µm)
Base Product Number 66099
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363322-66099-2
Ultra Librarian 3D Model Ultra Librarian 66099-2 CAD Model

Description

The TE Connectivity AMP Connectors Multimate III+ is a versatile contact for various applications.

  • Contact Type: Pin
  • Termination Type: Crimp
  • Wire Gauge: 16-18 AWG
  • Contact Material: Brass
  • Contact Finish: Tin-Lead
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Series: Multimate III+
  • Voltage Rating: 250V

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PIN SILVER CRIMP
Need more? Email Us
Molex, LLC
26~28 Gold Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.5821
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0212
JST Sales America Inc.
0.08~0.13 26~28 Gold Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.0583
TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP
Need more? Email Us
Souriau-Sunbank by Eaton
SIZE 16 SELECTIVE PLATED
Need more? Email Us
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0874
CJT Connectors
Connector Terminal Tin 28~32 AWG Crimp
Lowest to $0.0233

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,509 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess