Products specifications

Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Number of Turns 1.0
Adjustment Type Top Adjustment
Size / Dimension Round - 0.375" Dia x 0.200" H (9.53mm x 5.08mm)
Termination PC Pins
Mounting Type Through Hole
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1575120-91AR10KLF
Ultra Librarian 3D Model Ultra Librarian 91AR10KLF CAD Model

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for EVM07SW00B52
TT Electronics
THUMBWHEEL POT 20K OHM 0.5W TOP
Need more? Email Us
ECAD model for 91AR20KLF
Panasonic
Need more? Email Us
ECAD model for EVM1DSX50B14
TT Electronics
THUMBWHEEL POT 25K OHM 0.5W TOP
Need more? Email Us
ECAD model for 91AR25KLF
Panasonic
Need more? Email Us
ECAD model for EVM07SW00B15
TT Electronics
THUMBWHEEL POT 5K OHM 0.5W TOP
Need more? Email Us
ECAD model for 91AR5KLF
Panasonic
Need more? Email Us
ECAD model for EVM1CSX30B15
ALPS Electric
THUMBWHEEL POT 10KOHM 0.03W TOP
Need more? Email Us
ECAD model for RK10J12E0A0A
TT Electronics
THUMBWHEEL POT 100K OHM 0.5W TOP
Need more? Email Us
ECAD model for 91AR100KLF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention