Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 5.8V
Voltage - Breakdown (Minimum) 6.45V
Voltage - Clamping (Maximum) at Ipp 13.4V
Current - Peak Pulse (10/1000μs) 746A (8/20μs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 9500pF at 1MHz
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Family Part Number 1.5KE
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1120825-1.5KE6V8A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5KE6V8A CAD Model

Description

The 1.5KE6V8A from STMicroelectronics is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. This TVS diode is a member of STMicroelectronics' 1.5KE series, which is known for its reliability and efficiency in safeguarding circuits against excessive voltage spikes.

Key Features

  • Stand-off Voltage: The 1.5KE6V8A has a stand-off voltage of 6.8V, providing a margin of safety for electronics that operate at or below this voltage level.
  • Peak Pulse Power: It can handle a peak pulse power of 1500 Watts at 10/1000μs waveform, ensuring protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 11.2V, it effectively limits the voltage spike to a safe level for the circuit components it is protecting.
  • Reverse Leakage Current: The device has a low leakage current, minimizing power loss when the system is in standby mode.
  • Response Time: The TVS diode boasts a fast response time, typically less than 1 picosecond from 0V to BV min, providing immediate protection upon detection of a voltage spike.
  • Package Type: Available in a molded plastic over glass passivated junction, the 1.5KE6V8A is offered in an axial-lead package that is designed for easy installation.
  • Operating Temperature: It operates within a wide temperature range of -55°C to +175°C, suitable for various challenging environments.
  • Compliance: The product complies with ISO 7637-2 and ISO 16750-2 standards for load dump tests, making it an ideal choice for automotive applications.

Applications

The 1.5KE6V8A is versatile and can be used in a variety of applications where transient voltage protection is critical. These include:

  • Automotive systems
  • Industrial platforms
  • Consumer electronics
  • Telecommunication systems
  • Power supply units

With its combination of high power dissipation, fast response time, and compliance with stringent standards, the STMicroelectronics 1.5KE6V8A is a trustworthy component for safeguarding sensitive electronics against voltage transients.

You May Also Be Interested in

Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.4305 $66.7275
370+ $0.3534 $130.7580
570+ $0.3423 $195.1110
785+ $0.3312 $259.9920
1,015+ $0.3202 $325.0030
1,355+ $0.2871 $389.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,160 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention