EN
  • EN
  • DE

1N6267A

Part No 1N6267A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 5.8V
Voltage - Breakdown (Minimum) 6.45V
Voltage - Clamping (Maximum) at Ipp 10.5V
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package Axial
Family Part Number 1N6267A
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1122106-1N6267A
Manufacturer Homepage www.transyselectronics.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N6267A CAD Model

Description

ON Semiconductor 1N6267A TVS Diode

The 1N6267A is a robust Transient Voltage Suppressor (TVS) diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. It is a critical component for ensuring the reliability and longevity of a wide range of electronic systems.

Key Features:

  • Peak Pulse Power: The 1N6267A offers excellent clamping capability, with a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which helps to safeguard against high energy transients.
  • Breakdown Voltage: It has a stand-off voltage range from 6.8V to 200V, providing flexibility to designers in selecting the appropriate voltage rating for their specific application.
  • Fast Response Time: The device's response time is typically less than 1.0 picosecond from 0V to BV min, ensuring quick protection for sensitive circuits.
  • Low Incremental Surge Resistance: The surge resistance is exceptionally low, which enhances the device's ability to suppress transients.
  • Operating Temperature: It operates within a wide temperature range from -55°C to +175°C, making it suitable for various challenging environments.
  • Package: The 1N6267A comes in an axial lead package, which is designed for through-hole mounting, providing ease of integration into a wide variety of systems.

Applications:

The ON Semiconductor 1N6267A is ideal for protecting voltage sensitive components in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supply circuits

With its robust construction and reliable performance, the 1N6267A from ON Semiconductor is an excellent choice for designers looking to enhance the durability and resilience of their electronic products against transient voltages.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess