EN
  • EN
  • DE

350428-4

Part No 350428-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description Conn Power HDR 2 POS 6.35mm Solder ST Thru-Hole 2 Terminal 1 Port Bag / PIN HEADER ASSEMBLY, 2 CIRCUIT | CONN HEADER VERT 2POS 6.35MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.250" (6.35mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Style Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.155" (3.94mm)
Insulation Height 0.550" (13.97mm)
Contact Shape Circular
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0μin (0.76μm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA), Nylon
Material Flammability Rating UL94 V-2
Insulation Color Natural
Applications General Purpose
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1128266-350428-4
Manufacturer Homepage www.macom.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 350428
Introduction Date April 17, 2008
ECCN EAR99
Country of Origin China , United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 350428-4 CAD Model

Description

The 350428-4 is a crimp receptacle contact from TE Connectivity's MTA-100 product family. This contact is designed for wire-to-board connections, providing a reliable and efficient method for terminating wires onto printed circuit boards. It is commonly used in a wide array of applications requiring secure and durable electrical connections.

Applications:

  • Consumer electronics
  • Industrial controls
  • Data communications equipment
  • Automotive electronics
  • Medical devices

Features:

  • Contact Type: Receptacle
  • Wire Size: Accepts wire gauges typically ranging from 22-26 AWG (consult datasheet for exact range)
  • Contact Material: Phosphor Bronze
  • Contact Plating: Tin
  • MTA-100 Connector Series compatibility
  • Crimp termination for secure wire connection

Benefits:

  • Reliable electrical connection: Crimp termination ensures a secure and gas-tight connection, minimizing the risk of connection failure.
  • Ease of installation: Crimp termination allows for fast and efficient assembly, reducing labor costs.
  • Versatile application: Suitable for a wide range of wire sizes, making it adaptable to various applications.
  • Durable construction: Phosphor bronze contact material with tin plating provides excellent corrosion resistance and long-term reliability.
  • Compatibility: Designed for use with TE Connectivity's MTA-100 connector system, ensuring proper mating and performance.

Additional Details:

The 350428-4 receptacle contact is designed to be crimped onto a wire using a suitable crimping tool. Once crimped, the contact is inserted into an MTA-100 connector housing. The tin plating provides good solderability and corrosion resistance. It's important to refer to the TE Connectivity datasheet for specific wire size ranges, crimping instructions, and other technical specifications to ensure proper installation and performance. This contact is designed to provide a robust and dependable connection in demanding environments.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3872 $62.4240
105+ $1.1388 $119.5740
160+ $1.1030 $176.4800
220+ $1.0672 $234.7840
280+ $1.0314 $288.7920
375+ $0.9252 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess