The NXP BZD27-C150 is a highly reliable, surface mount Zener diode that offers a nominal Zener voltage of 150V. It is designed to provide voltage regulation protection in a wide range of electronic applications, particularly in situations where space is at a premium and a small footprint is essential.
Key Features
- Power Dissipation: The BZD27-C150 is capable of dissipating up to 800mW of power, making it suitable for high-energy environments.
- Voltage Stability: With a Zener voltage of 150V, this diode ensures stable voltage regulation, which is critical for sensitive electronic components.
- Compact Design: Its small body design enables it to be used in space-constrained applications without sacrificing performance.
- Surge Current Specification: It is capable of withstanding surge currents, thereby offering additional protection for electronic circuits against transient voltage spikes.
- Wide Operating Temperature Range: The diode operates effectively over a broad temperature range, from -55°C to +150°C, making it suitable for harsh environments.
- High Reliability: Manufactured by NXP, a leader in semiconductor solutions, the BZD27-C150 is built for long-term reliability and performance.
Applications
The versatility of the BZD27-C150 Zener diode makes it an excellent choice for a variety of applications, including:
- Power supply regulation
- Overvoltage protection circuits
- Switching power supplies
- Industrial electronics
- Consumer electronics
Product Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
150V
Power Dissipation (P<sub>D)
800mW
Operating Temperature Range
-55°C to +150°C
Package
SOD-87
For detailed information on the NXP BZD27-C150 Zener diode, including mechanical data, electrical characteristics, and safety standards, please refer to the official NXP datasheet and product documentation.