EN
  • EN
  • DE

M74HC14B1

Part No M74HC14B1
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description HEX SCHMITT INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211089-M74HC14B1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC14B1 CAD Model

Description

STMicroelectronics M74HC14B1 Hex Schmitt Inverter

The M74HC14B1 is a high-speed Si-gate CMOS device from STMicroelectronics that provides the electronics industry with a robust hex Schmitt-trigger inverter. This integrated circuit is designed to deliver the optimal combination of speed, power, and noise immunity. It is a perfect choice for a wide range of applications where signal conditioning with higher noise immunity is required.

Key Features

  • High Noise Immunity: The inherent hysteresis of the Schmitt trigger design allows for enhanced noise immunity, making it ideal for noisy environments.
  • High-Speed Performance: The device operates at a high speed, with propagation delays typically lower than conventional CMOS inverters.
  • Low Power Consumption: The M74HC14B1 is optimized for low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing versatility in various circuit designs.
  • TTL Compatibility: Inputs are TTL voltage level compatible, allowing for easy integration with existing TTL systems.
  • Multiple Package Options: Available in a variety of packages, including DIP, SOIC, and TSSOP, offering flexibility in hardware design.

Applications

The M74HC14B1 is suitable for a multitude of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch removal on digital lines
  • Logic circuits requiring higher noise thresholds
  • Timing circuits and oscillator circuits

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The M74HC14B1 is manufactured with this high standard, ensuring that it meets the rigorous demands of the industrial and consumer markets. It is also supported by STMicroelectronics' global technical support and advanced design resources.

With its combination of features, the M74HC14B1 is a versatile component that enhances the performance and reliability of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess