EN
  • EN
  • DE

T1210T-8FP

Part No T1210T-8FP
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 12A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features TRIAC Logic - Sensitive Gate 800 V 12 A Through Hole TO-220FPAB
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FPAB
Family Name T1210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-14835-5, -497-14835-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898849-T1210T-8FP
Ultra Librarian 3D Model Ultra Librarian T1210T-8FP CAD Model

Description

The T1210T-8FP is a high-performance triac from STMicroelectronics, designed to manage AC loads with a high level of efficiency and reliability. This triac is particularly suited for applications requiring high bidirectional transient and surge current capabilities. It's an ideal choice for a range of applications, including home appliances, industrial control systems, and lighting solutions.

Key Features

  • High Surge Current Capability: The T1210T-8FP is capable of handling surge currents, making it suitable for applications that experience short-term overloads.
  • Medium Current Triac: With a rated RMS on-state current of 12A, this device can control moderate power levels efficiently.
  • Low Thermal Resistance: Its low thermal resistance ensures better heat dissipation, contributing to a longer lifespan and reliable performance under varying conditions.
  • High Commutation Performance: The triac offers high commutation performance, which is critical for applications that require frequent switching.
  • Snubberless Logic Level: The T1210T-8FP features a snubberless logic level, which simplifies circuit design by reducing the number of components needed.
  • Insulated Full Pack Package: It comes in an insulated full pack package, which provides electrical isolation and mechanical protection.

Applications

The versatility of the T1210T-8FP makes it suitable for a wide range of applications:

  • Home appliances such as washing machines, ovens, and air conditioners
  • Lighting dimmer controls
  • Motor control circuits
  • Small home automation devices
  • Industrial process control equipment

Technical Specifications

Parameter Value
Package TO-220FP
On-State RMS Current (IT(RMS)) 12 A
Repetitive Peak Off-State Voltage (VDRM) 800 V
Gate Trigger Voltage (VGT) 1.3 V
Gate Trigger Current (IGT) 10 mA

The T1210T-8FP is a testament to STMicroelectronics' commitment to providing high-quality components that enhance the performance and reliability of electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5082 $60.3280
95+ $1.2376 $117.5720
145+ $1.1989 $173.8405
200+ $1.1602 $232.0400
260+ $1.1215 $291.5900
345+ $1.0055 $346.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess