EN
  • EN
  • DE

MC68040RC40A

Part No MC68040RC40A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 40MHZ 179PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 68040 Microprocessor IC series 1 Core, 32-Bit 40MHz 179-PGA (47.24x47.24)
Manufacturer NXP
Series M680x0
Package Tray
Part Status Obsolete
Core Processor 68040
Speed 40MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 179-BEPGA
Case / Package 179-PGA (47.24x47.24)
Family Name MC680
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926181-MC68040RC40A
Ultra Librarian 3D Model Ultra Librarian MC68040RC40A CAD Model

Description

Product Overview: NXP MC68040RC40A

The NXP MC68040RC40A is a high-performance, 32-bit microprocessor that is a member of the Motorola 68000 family. Designed with a clock speed of 40 MHz, this integrated circuit is optimized for multitasking environments and embedded control systems. It is widely recognized for its powerful instruction set, on-chip cache, and efficient bus management capabilities.

Key Features:

  • Advanced Architecture: The MC68040RC40A features a fully integrated floating-point unit (FPU), which delivers exceptional computational power, making it suitable for applications requiring complex mathematical calculations.
  • Integrated Caches: It includes separate 4KB instruction and data caches, which improve the overall system performance by minimizing memory latency and enhancing throughput.
  • Pipelined Processing: With a pipelined architecture, this processor can execute multiple instructions simultaneously, contributing to its high efficiency and speed.
  • Dynamic Bus Sizing: The MC68040RC40A supports dynamic bus sizing, allowing it to interface with 8-bit, 16-bit, and 32-bit memory systems, providing flexibility in system design.
  • MMU (Memory Management Unit): The on-chip MMU facilitates advanced memory handling, such as virtual memory and memory protection, which are crucial for complex operating systems and multitasking environments.

Applications:

The processor's robust architecture makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • High-end embedded control systems
  • Industrial automation and control
  • Networking equipment
  • Scientific and engineering workstations
  • Medical imaging devices

Quality and Reliability:

NXP is known for its commitment to quality, and the MC68040RC40A is no exception. This microprocessor is built to meet the high standards of performance and reliability that are expected in professional and industrial applications. Whether you are upgrading existing systems or designing new products, the MC68040RC40A offers a balance of power and efficiency to meet your processing needs.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess