EN
  • EN
  • DE

OMAPL138EZCE4

Part No OMAPL138EZCE4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP-L138 C6000 DSP ARM Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-L1x
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Security Features Boot Security, Cryptography
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Additional Interfaces HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Win Source Part Number 1232959-OMAPL138EZCE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP-L138
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OMAPL138EZCE4 CAD Model

Description

Introducing the OMAPL138EZCE4 from Texas Instruments

The OMAPL138EZCE4 is a high-performance, multimedia applications processor from the esteemed technology manufacturer, Texas Instruments (TI). This versatile product is designed to cater to a wide range of applications, particularly those requiring intensive audio and video processing capabilities. The OMAP-L138 series is well-suited for industrial, automotive, consumer electronics, and embedded audio applications.

At the heart of the OMAPL138EZCE4 is a dual-core architecture that combines an ARM926EJ-S core and a TI C674x DSP core. This powerful combination allows the processor to run operating systems based on the ARM core while simultaneously performing real-time signal processing with the DSP. This dual-core architecture provides developers with a flexible platform that can handle complex tasks with efficiency and speed.

The ARM926EJ-S core operates at speeds up to 456 MHz, delivering robust performance for a variety of applications. It supports a range of operating systems, including Linux, Android, and Windows Embedded CE, making it a versatile choice for system designers. The C674x DSP core, on the other hand, is optimized for high-performance signal processing, running at up to 456 MHz and capable of executing up to 3,600 MMACs (Million Multiply-Accumulate operations per second).

The OMAPL138EZCE4 also features a rich set of peripherals and interfaces, including Ethernet MAC, USB 2.0 OTG with PHY, MMC/SD/SDIO, UART, SPI, I2C, and more. These interfaces provide the necessary connectivity for a variety of external devices and ensure seamless communication with other components in a system. Additionally, the processor supports a wide range of external memory interfaces, including DDR2, mDDR, NAND, and NOR flash, making it highly adaptable to different memory requirements.

For designers and developers looking to create products with advanced multimedia capabilities, the OMAPL138EZCE4 provides a reliable and high-performing solution. Its integrated power management features also ensure efficient operation, prolonging battery life in portable devices. With its robust processing power and flexible interface options, the OMAPL138EZCE4 is an excellent choice for next-generation multimedia applications.

Overall, the OMAPL138EZCE4 from Texas Instruments is a testament to TI's commitment to providing cutting-edge solutions for the ever-evolving demands of the technology industry.

You May Also Be Interested in

Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0477 $90.0954
3+ $36.9623 $110.8869
5+ $35.8072 $179.0360
6+ $34.6521 $207.9126
8+ $33.4971 $267.9768
10+ $30.0318 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess