EN
  • EN
  • DE

ATF16V8CZ-15JC

Part No ATF16V8CZ-15JC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number ATF16V8C
Standard Package 48 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566514-ATF16V8CZ-15JC
Ultra Librarian 3D Model Ultra Librarian ATF16V8CZ-15JC CAD Model

Description

Microchip Technology ATF16V8CZ-15JC Product Overview

The ATF16V8CZ-15JC from Microchip Technology is a high-performance CMOS (Electrically-Erasable Programmable Read-Only Memory) EEPLD (Electrically Erasable Programmable Logic Device) designed to provide a versatile and efficient solution for a wide range of digital logic applications. This device is part of Microchip's renowned PLD product line, offering designers the flexibility to tailor their logic circuits with reprogrammability and a high level of integration.

Key Features:

  • Speed Grade: The ATF16V8CZ-15JC operates with a 15 ns propagation delay time, making it suitable for high-speed applications that require quick response times.
  • Programmable Logic Type: As an EEPLD, it can be electrically erased and reprogrammed, which allows for easy design iterations and updates without the need for costly and time-consuming mask changes.
  • Macrocells: This device includes 8 macrocells that can be individually configured to provide a wide array of logic functions, enabling complex logic designs in a single chip.
  • High Reliability: Manufactured with CMOS technology, the ATF16V8CZ-15JC offers high reliability and low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring stable performance under varying environmental conditions.
  • Package Type: It is available in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint and ease of integration into a variety of circuit boards.

Applications:

The versatility of the ATF16V8CZ-15JC makes it suitable for numerous applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunications
  • Consumer electronics
  • Computer peripherals
  • Security systems

Summary:

In summary, the ATF16V8CZ-15JC by Microchip Technology offers designers a robust, flexible, and power-efficient solution for implementing custom logic designs. With its high speed, reprogrammability, and industrial-grade performance, this EEPLD is a valuable component for a multitude of electronic systems seeking to leverage advanced digital logic capabilities.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1244 $59.3636
46+ $2.5636 $117.9256
70+ $2.4836 $173.8520
97+ $2.4035 $233.1395
125+ $2.3233 $290.4125
167+ $2.0829 $347.8443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess