EN
  • EN
  • DE

MCF51AC128CVPUE

Part No MCF51AC128CVPUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF51AC256 ColdFire Microcontroller | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MCF51AC128
Manufacturer Pack Quantity 640
MSL Level 3 (168 Hours)
Win Source Part Number 1220600-MCF51AC128CVPUE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51AC128CVPUE CAD Model

Description

The NXP MCF51AC128CVPUE is a high-performance microcontroller that serves as an integral part of various embedded systems. This advanced MCU is part of the MCF51AC series and is designed to provide a perfect blend of power efficiency and processing capabilities, making it suitable for a wide range of applications including industrial control, medical devices, automotive systems, and consumer electronics.

Key Features

  • Core: At the heart of the MCF51AC128CVPUE is a 32-bit V1 ColdFire core that operates at a maximum frequency of 50 MHz, delivering the computational power needed for complex tasks.
  • Memory: This microcontroller comes with 128 KB of flash memory and 16 KB of RAM, offering ample space for program storage and efficient data management.
  • Communication Interfaces: It includes a variety of communication interfaces such as I2C, SPI, and two UARTs, enabling easy integration with other components and peripherals.
  • ADC: The device features a 12-bit analog-to-digital converter with up to 16 channels, allowing for precise measurement of analog signals.
  • Timers: Multiple timers including an 8-channel timer/pulse-width modulator (TPM) module and a 2-channel timer module enhance its capability to manage time-dependent tasks.
  • Package: Encased in a 64-QFP package, the MCF51AC128CVPUE is designed for space-constrained applications while ensuring robustness and reliability.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: The microcontroller is operational over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The versatility of the MCF51AC128CVPUE allows it to be used in a variety of applications. Its robust communication features make it ideal for networked devices, while the integrated ADC and timers are perfect for sensor interfacing and real-time control systems. The microcontroller's reliability and extended temperature range make it an excellent choice for industrial automation systems that require consistent performance in challenging conditions.

Conclusion

In conclusion, the NXP MCF51AC128CVPUE microcontroller is a powerful and versatile component that meets the needs of a wide array of embedded applications. Its combination of processing power, memory capacity, and extensive peripheral set ensures that designers can develop sophisticated systems with high efficiency and reliability.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9009 $65.4054
13+ $8.9443 $116.2759
20+ $8.6648 $173.2960
28+ $8.3853 $234.7884
36+ $8.1058 $291.8088
48+ $7.2673 $348.8304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess