EN
  • EN
  • DE
  • IT

MC908GR8CDWE

Part No MC908GR8CDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 7.5KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 17
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FLASH
Date RAM Size 384 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MC908GR8
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1220364-MC908GR8CDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908GR8CDWE CAD Model

Description

The NXP MC908GR8CDWE microcontroller is a highly integrated and versatile microcontroller designed for embedded systems requiring low power consumption and high-performance processing. This 8-bit microcontroller, built on a HC08 core, is part of the well-established and robust MC9S08 family known for its reliability and ease of use.

Key Features:

  • CPU: 8-bit HC08 Central Processing Unit, providing a perfect balance between processing power and power consumption, suitable for battery-operated devices and low-power applications.
  • Memory: Comes equipped with 8 KB of flash memory, which is ideal for storing firmware and applications, and 512 bytes of RAM for smooth operation and data handling.
  • Speed: Offers a maximum CPU speed of 8 MHz, ensuring responsive and efficient performance for a wide range of tasks.
  • I/O Pins: Features 38 general-purpose input/output (GPIO) pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Timers: Includes multiple timers, such as an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, which is invaluable for precise timing operations and PWM applications.
  • Communication Interfaces: Equipped with a serial communications interface (SCI) and a serial peripheral interface (SPI), enabling easy communication with other microcontrollers, computers, and peripherals.
  • Operating Voltage: Supports an operating voltage range of 2.7V to 5.5V, allowing for flexibility in power supply design and compatibility with various electronic components.
  • Packaging: Available in a 28-pin SOIC package, which is suitable for space-constrained applications while still offering sufficient I/O options.

The MC908GR8CDWE is a robust choice for designers and engineers looking to develop applications such as consumer electronics, automotive modules, industrial controls, and IoT devices. Its comprehensive feature set and the support provided by NXP through development tools and software libraries make it a go-to microcontroller for a variety of projects requiring a dependable and efficient 8-bit solution.

You May Also Be Interested in

Microchip Technology
SRAM /
Lowest to $7.6842
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $154.6705
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $4.1900

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.7369 $75.1583
15+ $8.8107 $132.1605
23+ $8.5352 $196.3096
32+ $8.2597 $264.3104
41+ $7.9841 $327.3481
55+ $7.1588 $393.7340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess