EN
  • EN
  • DE

MMC2107CFCPU33

Part No MMC2107CFCPU33
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features M210 series Microcontroller IC 32-Bit 33MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MCore
Package Tray
Part Status Obsolete
Core Processor M210
Core Size 32-Bit
Speed 33MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MMC21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927519-MMC2107CFCPU33
Ultra Librarian 3D Model Ultra Librarian MMC2107CFCPU33 CAD Model

Description

The NXP MMC2107CFCPU33 is a high-performance microcontroller designed for a wide range of industrial and automotive applications. This powerful MCU is part of NXP's M-Core family, which is known for its exceptional efficiency and processing capabilities. The MMC2107CFCPU33 specifically offers a robust set of features that make it an ideal choice for designers looking for a reliable and versatile microcontroller.

Key Features:

  • CPU: At the heart of the MMC2107CFCPU33 is a 32-bit M-Core processor that operates at a frequency of 33 MHz, providing a balanced combination of performance and power efficiency.
  • Memory: This microcontroller comes equipped with integrated memory options, including a substantial amount of flash memory and SRAM, facilitating complex program execution and data storage without the need for external memory components.
  • Communication Interfaces: Multiple communication interfaces are available, such as I2C, SPI, and UART, allowing for versatile connectivity options with peripheral devices and other components within a system.
  • Timers and Counters: A suite of timers and counters enable precise event timing and pulse counting, which is essential for real-time control applications.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for the conversion of analog signals to digital, making it suitable for sensor interfacing and data acquisition tasks.
  • Temperature Range: The MMC2107CFCPU33 is designed to operate within an extended temperature range, ensuring reliable performance even in harsh environmental conditions.
  • Packaging: It is available in a compact form factor, which is critical for space-constrained applications.

With its robust feature set and high level of integration, the NXP MMC2107CFCPU33 microcontroller is an excellent solution for applications that require efficient data processing, such as automotive control systems, industrial automation, and smart sensors. Its reliability and adaptability to various operating conditions make it a go-to choice for engineers and designers seeking a microcontroller that can meet the demands of complex and critical tasks.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess