EN
  • EN
  • DE

M74HC4066MTR

Part No M74HC4066MTR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer STMicroelectronics
Win Source Part Number 308960-M74HC4066MTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4066MTR CAD Model

Description

Product Overview: M74HC4066MTR from STMicroelectronics

The M74HC4066MTR is a high-speed CMOS Quad Bilateral Switch IC manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to deliver precision and reliability for a wide range of applications requiring the efficient control of analog and digital signals.

The M74HC4066MTR belongs to the HC family of logic devices, which are well-known for their low power consumption and robust performance. This particular model features four independent switch channels, each capable of conducting signals from analog inputs to outputs. The bilateral switches are controlled by digital signals, making this IC an excellent choice for multiplexing and demultiplexing applications, as well as for signal gating, modulation, and switching tasks.

Key Features

  • Versatile Operation: The M74HC4066MTR operates efficiently with both analog and digital signals, making it suitable for a variety of mixed-signal applications.
  • Low Power Consumption: As a part of the HC family, this IC benefits from CMOS technology, ensuring minimal power dissipation during operation.
  • Wide Operating Voltage Range: The device can function over a broad voltage range from 2V to 6V, providing flexibility in different circuit designs.
  • High-Speed Performance: The switch operation is fast, allowing for high-speed signal processing which is essential for modern electronic devices.

Applications

The M74HC4066MTR is suitable for various applications, including:

  • Signal routing and filtering in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Control systems
  • Analog and digital multiplexing/demultiplexing

With its compact surface-mount package, the M74HC4066MTR is designed to occupy minimal space on a PCB, making it a preferred choice for space-constrained applications. Its robust design ensures reliable performance even under challenging conditions, which is a hallmark of STMicroelectronics' commitment to quality.

Overall, the M74HC4066MTR from STMicroelectronics is a versatile and efficient solution for designers looking to implement switch controls in their electronic circuits. Its combination of high-speed operation, low power consumption, and wide voltage range makes it an invaluable component in the development of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess